Capital Lighting, Inc. 30123CDCF Exterior -Wall Mount 744957

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Forge Weight: 13.45 Product Name: One Light Outdoor Wall Lantern UPC: 783209011861 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Forge Weight: 13.45 Product Name: One Light Outdoor Wall Lantern UPC: 783209011861 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30123CDCF Exterior -Wall Mount - 744957 - Capital Lighting, Inc.
Columbus, OH, USA
30123CDCF Exterior -Wall Mount
744957
30123CDCF Exterior -Wall Mount 744957
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Forge Weight: 13.45 Product Name: One Light Outdoor Wall Lantern UPC: 783209011861 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Country Forge
Weight: 13.45
Product Name: One Light Outdoor Wall Lantern
UPC: 783209011861
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744957
Product Name 30123CDCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details