Capital Lighting, Inc. 30230CDCF Exterior -Post/Pier Head 744955

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 14.33 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209012271 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 14.33 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209012271 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30230CDCF Exterior -Post/Pier Head - 744955 - Capital Lighting, Inc.
Columbus, OH, USA
30230CDCF Exterior -Post/Pier Head
744955
30230CDCF Exterior -Post/Pier Head 744955
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 14.33 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209012271 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Country Forge
Weight: 14.33
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209012271
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744955
Product Name 30230CDCF Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details