Capital Lighting, Inc. 30120CDCF Exterior -Post/Pier Head 744950

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 13.89 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209011847 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 13.89 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209011847 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30120CDCF Exterior -Post/Pier Head - 744950 - Capital Lighting, Inc.
Columbus, OH, USA
30120CDCF Exterior -Post/Pier Head
744950
30120CDCF Exterior -Post/Pier Head 744950
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 13.89 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209011847 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Country Forge
Weight: 13.89
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209011847
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744950
Product Name 30120CDCF Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details