Capital Lighting, Inc. 11059SVOI Bathroom Fixtures-Four Lights 744796

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.36 Product Name: Four Light Bath Vanity UPC: 783209006041 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.36 Product Name: Four Light Bath Vanity UPC: 783209006041 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11059SVOI Bathroom Fixtures-Four Lights - 744796 - Capital Lighting, Inc.
Columbus, OH, USA
11059SVOI Bathroom Fixtures-Four Lights
744796
11059SVOI Bathroom Fixtures-Four Lights 744796
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.36 Product Name: Four Light Bath Vanity UPC: 783209006041 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8.36
Product Name: Four Light Bath Vanity
UPC: 783209006041
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744796
Product Name 11059SVOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details