Capital Lighting, Inc. 1034BK Exterior -Wall Mount 744690

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.6 Product Name: Three Light Outdoor Wall Lantern UPC: 783209103412 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.6 Product Name: Three Light Outdoor Wall Lantern UPC: 783209103412 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1034BK Exterior -Wall Mount - 744690 - Capital Lighting, Inc.
Columbus, OH, USA
1034BK Exterior -Wall Mount
744690
1034BK Exterior -Wall Mount 744690
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.6 Product Name: Three Light Outdoor Wall Lantern UPC: 783209103412 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 6.6
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209103412
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744690
Product Name 1034BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details