Capital Lighting, Inc. 1006BK Exterior -Wall Mount 744488

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.7 Product Name: Three Light Outdoor Wall Lantern UPC: 783209100619 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.7 Product Name: Three Light Outdoor Wall Lantern UPC: 783209100619 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1006BK Exterior -Wall Mount - 744488 - Capital Lighting, Inc.
Columbus, OH, USA
1006BK Exterior -Wall Mount
744488
1006BK Exterior -Wall Mount 744488
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.7 Product Name: Three Light Outdoor Wall Lantern UPC: 783209100619 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 7.7
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209100619
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744488
Product Name 1006BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details