Capital Lighting, Inc. 3006CLBK Exterior -Post/Pier Head 744487

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.54 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209300651 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.54 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209300651 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3006CLBK Exterior -Post/Pier Head - 744487 - Capital Lighting, Inc.
Columbus, OH, USA
3006CLBK Exterior -Post/Pier Head
744487
3006CLBK Exterior -Post/Pier Head 744487
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.54 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209300651 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 1.54
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209300651
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744487
Product Name 3006CLBK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details