Capital Lighting, Inc. 3002CLWT Exterior -Wall Mount 744455

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2.93 Product Name: One Light Outdoor Wall Mount UPC: 783209300231 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2.93 Product Name: One Light Outdoor Wall Mount UPC: 783209300231 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3002CLWT Exterior -Wall Mount - 744455 - Capital Lighting, Inc.
Columbus, OH, USA
3002CLWT Exterior -Wall Mount
744455
3002CLWT Exterior -Wall Mount 744455
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2.93 Product Name: One Light Outdoor Wall Mount UPC: 783209300231 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 2.93
Product Name: One Light Outdoor Wall Mount
UPC: 783209300231
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744455
Product Name 3002CLWT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details