Capital Lighting, Inc. 4059HOBU Exterior -Ceiling Mount 744427

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Weight: 4.4 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209405912 Category: Outdoor Ceiling Mount Glass: Honey Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Weight: 4.4 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209405912 Category: Outdoor Ceiling Mount Glass: Honey Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4059HOBU Exterior -Ceiling Mount - 744427 - Capital Lighting, Inc.
Columbus, OH, USA
4059HOBU Exterior -Ceiling Mount
744427
4059HOBU Exterior -Ceiling Mount 744427
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Weight: 4.4 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209405912 Category: Outdoor Ceiling Mount Glass: Honey Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished
Weight: 4.4
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209405912
Category: Outdoor Ceiling Mount
Glass: Honey
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744427
Product Name 4059HOBU Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details