Capital Lighting, Inc. 8042IRBU Exterior -Wall Mount 744404

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 6.16 Product Name: One Light Outdoor Wall Lantern UPC: 783209804227 Category: Outdoor Wall Mount Glass: Iridescent Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 6.16 Product Name: One Light Outdoor Wall Lantern UPC: 783209804227 Category: Outdoor Wall Mount Glass: Iridescent Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8042IRBU Exterior -Wall Mount - 744404 - Capital Lighting, Inc.
Columbus, OH, USA
8042IRBU Exterior -Wall Mount
744404
8042IRBU Exterior -Wall Mount 744404
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 6.16 Product Name: One Light Outdoor Wall Lantern UPC: 783209804227 Category: Outdoor Wall Mount Glass: Iridescent Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.50
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished
Weight: 6.16
Product Name: One Light Outdoor Wall Lantern
UPC: 783209804227
Category: Outdoor Wall Mount
Glass: Iridescent
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744404
Product Name 8042IRBU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details