Capital Lighting, Inc. 8047IRBU Exterior -Wall Mt./Flush 744400

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209804715 Category: Outdoor Wall Mount Glass: Iridescent Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209804715 Category: Outdoor Wall Mount Glass: Iridescent Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8047IRBU Exterior -Wall Mt./Flush - 744400 - Capital Lighting, Inc.
Columbus, OH, USA
8047IRBU Exterior -Wall Mt./Flush
744400
8047IRBU Exterior -Wall Mt./Flush 744400
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209804715 Category: Outdoor Wall Mount Glass: Iridescent Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished
Weight: 3.74
Product Name: One Light Outdoor Wall Lantern
UPC: 783209804715
Category: Outdoor Wall Mount
Glass: Iridescent
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744400
Product Name 8047IRBU Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details