Capital Lighting, Inc. 69046 Semi-Flush Mts.-Bowl Style 743870

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze w/ Gold Accent Weight: 8.5 Product Name: Two Light Semi Flush UPC: 783927138499 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze w/ Gold Accent Weight: 8.5 Product Name: Two Light Semi Flush UPC: 783927138499 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69046 Semi-Flush Mts.-Bowl Style - 743870 - Capital Lighting, Inc.
Columbus, OH, USA
69046 Semi-Flush Mts.-Bowl Style
743870
69046 Semi-Flush Mts.-Bowl Style 743870
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze w/ Gold Accent Weight: 8.5 Product Name: Two Light Semi Flush UPC: 783927138499 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tannery Bronze w/ Gold Accent
Weight: 8.5
Product Name: Two Light Semi Flush
UPC: 783927138499
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743870
Product Name 69046 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details