Capital Lighting, Inc. 9349OZ Exterior -Wall Mount 743864

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.00 Extension: 17 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 20.1 Product Name: Four Light Outdoor Fixture UPC: 783927133760 Category: Outdoor Wall Bracket Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.00 Extension: 17 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 20.1 Product Name: Four Light Outdoor Fixture UPC: 783927133760 Category: Outdoor Wall Bracket Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9349OZ Exterior -Wall Mount - 743864 - Capital Lighting, Inc.
Columbus, OH, USA
9349OZ Exterior -Wall Mount
743864
9349OZ Exterior -Wall Mount 743864
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.00 Extension: 17 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 20.1 Product Name: Four Light Outdoor Fixture UPC: 783927133760 Category: Outdoor Wall Bracket Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 37.00
Extension: 17
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Olde Bronze
Weight: 20.1
Product Name: Four Light Outdoor Fixture
UPC: 783927133760
Category: Outdoor Wall Bracket
Glass: Antique Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743864
Product Name 9349OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details