Capital Lighting, Inc. 65212 Pendants-Bowl Style 743849

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze w/ Gold Accent Weight: 14 Product Name: Three Light Inverted Pendant UPC: 783927138628 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze w/ Gold Accent Weight: 14 Product Name: Three Light Inverted Pendant UPC: 783927138628 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65212 Pendants-Bowl Style - 743849 - Capital Lighting, Inc.
Columbus, OH, USA
65212 Pendants-Bowl Style
743849
65212 Pendants-Bowl Style 743849
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze w/ Gold Accent Weight: 14 Product Name: Three Light Inverted Pendant UPC: 783927138628 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tannery Bronze w/ Gold Accent
Weight: 14
Product Name: Three Light Inverted Pendant
UPC: 783927138628
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743849
Product Name 65212 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details