Capital Lighting, Inc. 9346OZ Exterior -Wall Mount 743848

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927122047 Category: Outdoor Wall Bracket Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927122047 Category: Outdoor Wall Bracket Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9346OZ Exterior -Wall Mount - 743848 - Capital Lighting, Inc.
Columbus, OH, USA
9346OZ Exterior -Wall Mount
743848
9346OZ Exterior -Wall Mount 743848
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927122047 Category: Outdoor Wall Bracket Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3.75
Product Name: One Light Outdoor Fixture
UPC: 783927122047
Category: Outdoor Wall Bracket
Glass: Antique Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743848
Product Name 9346OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details