Capital Lighting, Inc. 1632TZ Mid. Chandeliers-Candle 743578

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tannery Bronze Weight: 6.65 Product Name: Six Light Chandelier UPC: 783927137317 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tannery Bronze Weight: 6.65 Product Name: Six Light Chandelier UPC: 783927137317 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
1632TZ Mid. Chandeliers-Candle - 743578 - Capital Lighting, Inc.
Columbus, OH, USA
1632TZ Mid. Chandeliers-Candle
743578
1632TZ Mid. Chandeliers-Candle 743578
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tannery Bronze Weight: 6.65 Product Name: Six Light Chandelier UPC: 783927137317 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 29.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Tannery Bronze
Weight: 6.65
Product Name: Six Light Chandelier
UPC: 783927137317
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743578
Product Name 1632TZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details