Capital Lighting, Inc. 2307TZG Mid. Chandeliers-Glass Up 743572

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Tannery Bronze Weight: 24.5 Product Name: 15 Light Chandelette (Mini Chandelier UPC: 783927138543 Category: Chandelette (Mini Chandelier) Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 159``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Tannery Bronze Weight: 24.5 Product Name: 15 Light Chandelette (Mini Chandelier UPC: 783927138543 Category: Chandelette (Mini Chandelier) Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 159``

Suppliers

Company
Product
Description
Supplier Links
2307TZG Mid. Chandeliers-Glass Up - 743572 - Capital Lighting, Inc.
Columbus, OH, USA
2307TZG Mid. Chandeliers-Glass Up
743572
2307TZG Mid. Chandeliers-Glass Up 743572
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Tannery Bronze Weight: 24.5 Product Name: 15 Light Chandelette (Mini Chandelier UPC: 783927138543 Category: Chandelette (Mini Chandelier) Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 159``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 34.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Tannery Bronze
Weight: 24.5
Product Name: 15 Light Chandelette (Mini Chandelier
UPC: 783927138543
Category: Chandelette (Mini Chandelier)
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 159``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743572
Product Name 2307TZG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details