Capital Lighting, Inc. 2218TZG Large Chandeliers-Glass Shade 743570

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 58.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Tannery Bronze Weight: 86 Product Name: 15 Light Chandelier UPC: 783927136099 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 108`` Wire: 70``
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 58.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Tannery Bronze Weight: 86 Product Name: 15 Light Chandelier UPC: 783927136099 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 108`` Wire: 70``

Suppliers

Company
Product
Description
Supplier Links
2218TZG Large Chandeliers-Glass Shade - 743570 - Capital Lighting, Inc.
Columbus, OH, USA
2218TZG Large Chandeliers-Glass Shade
743570
2218TZG Large Chandeliers-Glass Shade 743570
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 58.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Tannery Bronze Weight: 86 Product Name: 15 Light Chandelier UPC: 783927136099 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 108`` Wire: 70``

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 58.00
Bulb
Type: Medium
Qty: 15
Wattage: 75
Finish: Tannery Bronze
Weight: 86
Product Name: 15 Light Chandelier
UPC: 783927136099
Category: Chandeliers
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 108``
Wire: 70``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743570
Product Name 2218TZG Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details