Capital Lighting, Inc. 2033NI Mid. Chandeliers-Candle 743518

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 5.25 Product Name: Five Light Chandelier UPC: 783927136341 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 89``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 5.25 Product Name: Five Light Chandelier UPC: 783927136341 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 89``

Suppliers

Company
Product
Description
Supplier Links
2033NI Mid. Chandeliers-Candle - 743518 - Capital Lighting, Inc.
Columbus, OH, USA
2033NI Mid. Chandeliers-Candle
743518
2033NI Mid. Chandeliers-Candle 743518
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 5.25 Product Name: Five Light Chandelier UPC: 783927136341 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 89``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 5.25
Product Name: Five Light Chandelier
UPC: 783927136341
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 89``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743518
Product Name 2033NI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details