Capital Lighting, Inc. 2033TZ Mid. Chandeliers-Candle 743506

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 5.25 Product Name: Five Light Chandelier UPC: 783927136938 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 89``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 5.25 Product Name: Five Light Chandelier UPC: 783927136938 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 89``

Suppliers

Company
Product
Description
Supplier Links
2033TZ Mid. Chandeliers-Candle - 743506 - Capital Lighting, Inc.
Columbus, OH, USA
2033TZ Mid. Chandeliers-Candle
743506
2033TZ Mid. Chandeliers-Candle 743506
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 5.25 Product Name: Five Light Chandelier UPC: 783927136938 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 89``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Tannery Bronze
Weight: 5.25
Product Name: Five Light Chandelier
UPC: 783927136938
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 89``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743506
Product Name 2033TZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details