Capital Lighting, Inc. 9869OZ Exterior -Hanging 742951

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927141185 Category: Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927141185 Category: Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
9869OZ Exterior -Hanging - 742951 - Capital Lighting, Inc.
Columbus, OH, USA
9869OZ Exterior -Hanging
742951
9869OZ Exterior -Hanging 742951
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927141185 Category: Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927141185
Category: Outdoor Ceiling
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742951
Product Name 9869OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details