Capital Lighting, Inc. 9817OZ Exterior -Ceiling Mount 742950

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 7.35 Product Name: Two Light Outdoor Fixture UPC: 783927141178 Category: Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 7.35 Product Name: Two Light Outdoor Fixture UPC: 783927141178 Category: Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9817OZ Exterior -Ceiling Mount - 742950 - Capital Lighting, Inc.
Columbus, OH, USA
9817OZ Exterior -Ceiling Mount
742950
9817OZ Exterior -Ceiling Mount 742950
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 7.35 Product Name: Two Light Outdoor Fixture UPC: 783927141178 Category: Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 7.35
Product Name: Two Light Outdoor Fixture
UPC: 783927141178
Category: Outdoor Ceiling
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742950
Product Name 9817OZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details