Capital Lighting, Inc. 6162OZ Bathroom Fixtures-Two Lights 742938

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Length 7.50 Extension: 10 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927139847 Category: Wall Mounted Bath Fixture Glass: Light Amber Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Length 7.50 Extension: 10 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927139847 Category: Wall Mounted Bath Fixture Glass: Light Amber Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
6162OZ Bathroom Fixtures-Two Lights - 742938 - Capital Lighting, Inc.
Columbus, OH, USA
6162OZ Bathroom Fixtures-Two Lights
742938
6162OZ Bathroom Fixtures-Two Lights 742938
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Length 7.50 Extension: 10 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927139847 Category: Wall Mounted Bath Fixture Glass: Light Amber Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.50
Length 7.50
Extension: 10
Bulb
Type: Halogen
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 4.6
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927139847
Category: Wall Mounted Bath Fixture
Glass: Light Amber
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742938
Product Name 6162OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details