Capital Lighting, Inc. 5103AP Bathroom Fixtures-Three Lights 742902

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 6.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927139892 Category: Wall Mounted Bath Fixture Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 6.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927139892 Category: Wall Mounted Bath Fixture Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5103AP Bathroom Fixtures-Three Lights - 742902 - Capital Lighting, Inc.
Columbus, OH, USA
5103AP Bathroom Fixtures-Three Lights
742902
5103AP Bathroom Fixtures-Three Lights 742902
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 6.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927139892 Category: Wall Mounted Bath Fixture Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 6.6
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927139892
Category: Wall Mounted Bath Fixture
Glass: White Linen Textured
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742902
Product Name 5103AP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details