Capital Lighting, Inc. 5105AP Bathroom Fixtures-Five+Lights 742901

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 10 Product Name: Five Light Wall Mounted Bath Light UPC: 783927144681 Category: Wall Mounted Bath Fixture Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 10 Product Name: Five Light Wall Mounted Bath Light UPC: 783927144681 Category: Wall Mounted Bath Fixture Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5105AP Bathroom Fixtures-Five+Lights - 742901 - Capital Lighting, Inc.
Columbus, OH, USA
5105AP Bathroom Fixtures-Five+Lights
742901
5105AP Bathroom Fixtures-Five+Lights 742901
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 10 Product Name: Five Light Wall Mounted Bath Light UPC: 783927144681 Category: Wall Mounted Bath Fixture Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Pewter
Weight: 10
Product Name: Five Light Wall Mounted Bath Light
UPC: 783927144681
Category: Wall Mounted Bath Fixture
Glass: White Linen Textured
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742901
Product Name 5105AP Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details