Capital Lighting, Inc. 5102AP Bathroom Fixtures-Two Lights 742900

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 5.35 Product Name: Two Light Wall Mounted Bath Light UPC: 783927139885 Category: Wall Mounted Bath Fixture Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 5.35 Product Name: Two Light Wall Mounted Bath Light UPC: 783927139885 Category: Wall Mounted Bath Fixture Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5102AP Bathroom Fixtures-Two Lights - 742900 - Capital Lighting, Inc.
Columbus, OH, USA
5102AP Bathroom Fixtures-Two Lights
742900
5102AP Bathroom Fixtures-Two Lights 742900
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 5.35 Product Name: Two Light Wall Mounted Bath Light UPC: 783927139885 Category: Wall Mounted Bath Fixture Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Pewter
Weight: 5.35
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927139885
Category: Wall Mounted Bath Fixture
Glass: White Linen Textured
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742900
Product Name 5102AP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details