Capital Lighting, Inc. 74151 Lamps-Pharmacy-Floor 742752

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 38.00 Bulb Qty: 1 Wattage: 60 Finish: French Bronze Weight: 12 Product Name: One Light Floor Lamp UPC: 038463006864 Category: Lamps Floor Pharmacy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 38.00 Bulb Qty: 1 Wattage: 60 Finish: French Bronze Weight: 12 Product Name: One Light Floor Lamp UPC: 038463006864 Category: Lamps Floor Pharmacy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74151 Lamps-Pharmacy-Floor - 742752 - Capital Lighting, Inc.
Columbus, OH, USA
74151 Lamps-Pharmacy-Floor
742752
74151 Lamps-Pharmacy-Floor 742752
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 38.00 Bulb Qty: 1 Wattage: 60 Finish: French Bronze Weight: 12 Product Name: One Light Floor Lamp UPC: 038463006864 Category: Lamps Floor Pharmacy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 38.00
Bulb
Qty: 1
Wattage: 60
Finish: French Bronze
Weight: 12
Product Name: One Light Floor Lamp
UPC: 038463006864
Category: Lamps Floor Pharmacy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742752
Product Name 74151 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details