Capital Lighting, Inc. 15358OZ Landscape Ltg.-Path & Spread 742741

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 27.07 Length 27.07 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927144698 Category: Landscape 12V Path & Spread Glass: Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 27.07 Length 27.07 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927144698 Category: Landscape 12V Path & Spread Glass: Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15358OZ Landscape Ltg.-Path & Spread - 742741 - Capital Lighting, Inc.
Columbus, OH, USA
15358OZ Landscape Ltg.-Path & Spread
742741
15358OZ Landscape Ltg.-Path & Spread 742741
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 27.07 Length 27.07 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927144698 Category: Landscape 12V Path & Spread Glass: Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 27.07
Length 27.07
Bulb
Type: T5
Qty: 1
Wattage: 16.25
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927144698
Category: Landscape 12V Path & Spread
Glass: Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742741
Product Name 15358OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details