Capital Lighting, Inc. KP-6-903-11-56 Flush Mounts-Bowl Style 742653

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Flush Mount UPC: 822920074059 Category: Flush Mount Glass: Etched Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Flush Mount UPC: 822920074059 Category: Flush Mount Glass: Etched Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-6-903-11-56 Flush Mounts-Bowl Style - 742653 - Capital Lighting, Inc.
Columbus, OH, USA
KP-6-903-11-56 Flush Mounts-Bowl Style
742653
KP-6-903-11-56 Flush Mounts-Bowl Style 742653
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Flush Mount UPC: 822920074059 Category: Flush Mount Glass: Etched Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: New Tortoise Shell
Product Name: Two Light Flush Mount
UPC: 822920074059
Category: Flush Mount
Glass: Etched Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742653
Product Name KP-6-903-11-56 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details