Capital Lighting, Inc. KP-5-306-40 Exterior -Hanging 742575

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.25 Bulb Qty: 4 Wattage: 60 Finish: Walnut Patina Product Name: Four Light Hanging Lantern UPC: 822920073847 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.25 Bulb Qty: 4 Wattage: 60 Finish: Walnut Patina Product Name: Four Light Hanging Lantern UPC: 822920073847 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-306-40 Exterior -Hanging - 742575 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-306-40 Exterior -Hanging
742575
KP-5-306-40 Exterior -Hanging 742575
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.25 Bulb Qty: 4 Wattage: 60 Finish: Walnut Patina Product Name: Four Light Hanging Lantern UPC: 822920073847 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.25
Bulb
Qty: 4
Wattage: 60
Finish: Walnut Patina
Product Name: Four Light Hanging Lantern
UPC: 822920073847
Category: Outdoor
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742575
Product Name KP-5-306-40 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details