Capital Lighting, Inc. KP-5-300-40 Exterior -Wall Mount 742574

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Extension: 14 Bulb Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920059285 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Extension: 14 Bulb Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920059285 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-300-40 Exterior -Wall Mount - 742574 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-300-40 Exterior -Wall Mount
742574
KP-5-300-40 Exterior -Wall Mount 742574
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Extension: 14 Bulb Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920059285 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 28.00
Extension: 14
Bulb
Qty: 3
Wattage: 60
Finish: Walnut Patina
Product Name: Three Light Wall Mount Lantern
UPC: 822920059285
Category: Outdoor
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742574
Product Name KP-5-300-40 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details