Capital Lighting, Inc. KP-5-302-40 Exterior -Hanging 742573

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Hanging Lantern UPC: 822920059322 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Hanging Lantern UPC: 822920059322 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-302-40 Exterior -Hanging - 742573 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-302-40 Exterior -Hanging
742573
KP-5-302-40 Exterior -Hanging 742573
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Hanging Lantern UPC: 822920059322 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Bulb
Qty: 3
Wattage: 60
Finish: Walnut Patina
Product Name: Three Light Hanging Lantern
UPC: 822920059322
Category: Outdoor
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742573
Product Name KP-5-302-40 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details