Capital Lighting, Inc. KP-5-204-52 Exterior -Wall Mount 742569

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Bark and Gold Product Name: Two Light Wall Mount Lantern UPC: 822920059278 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Bark and Gold Product Name: Two Light Wall Mount Lantern UPC: 822920059278 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-204-52 Exterior -Wall Mount - 742569 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-204-52 Exterior -Wall Mount
742569
KP-5-204-52 Exterior -Wall Mount 742569
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Bark and Gold Product Name: Two Light Wall Mount Lantern UPC: 822920059278 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Extension: 8
Bulb
Qty: 2
Wattage: 60
Finish: Bark and Gold
Product Name: Two Light Wall Mount Lantern
UPC: 822920059278
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742569
Product Name KP-5-204-52 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details