Capital Lighting, Inc. KP-5-100-91 Exterior -Wall Mount 742564

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 9 Bulb Qty: 3 Wattage: 40 Finish: Sunset Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920058875 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 9 Bulb Qty: 3 Wattage: 40 Finish: Sunset Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920058875 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-100-91 Exterior -Wall Mount - 742564 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-100-91 Exterior -Wall Mount
742564
KP-5-100-91 Exterior -Wall Mount 742564
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 9 Bulb Qty: 3 Wattage: 40 Finish: Sunset Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920058875 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.00
Extension: 9
Bulb
Qty: 3
Wattage: 40
Finish: Sunset Bronze
Product Name: Three Light Wall Mount Lantern
UPC: 822920058875
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742564
Product Name KP-5-100-91 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details