Capital Lighting, Inc. KP-5-303-BK Exterior -Wall Mount 742544

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.00 Extension: 17 Bulb Qty: 4 Wattage: 60 Finish: Flat Black Product Name: Four Light Wall Mount Lantern UPC: 822920059353 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.00 Extension: 17 Bulb Qty: 4 Wattage: 60 Finish: Flat Black Product Name: Four Light Wall Mount Lantern UPC: 822920059353 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-303-BK Exterior -Wall Mount - 742544 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-303-BK Exterior -Wall Mount
742544
KP-5-303-BK Exterior -Wall Mount 742544
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.00 Extension: 17 Bulb Qty: 4 Wattage: 60 Finish: Flat Black Product Name: Four Light Wall Mount Lantern UPC: 822920059353 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 36.00
Extension: 17
Bulb
Qty: 4
Wattage: 60
Finish: Flat Black
Product Name: Four Light Wall Mount Lantern
UPC: 822920059353
Category: Outdoor
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742544
Product Name KP-5-303-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details