Capital Lighting, Inc. 5-1505-BK Exterior -Ceiling Mount 742520

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flat Black Product Name: Two Light Flush Mount UPC: 822920068706 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flat Black Product Name: Two Light Flush Mount UPC: 822920068706 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-1505-BK Exterior -Ceiling Mount - 742520 - Capital Lighting, Inc.
Columbus, OH, USA
5-1505-BK Exterior -Ceiling Mount
742520
5-1505-BK Exterior -Ceiling Mount 742520
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flat Black Product Name: Two Light Flush Mount UPC: 822920068706 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Flat Black
Product Name: Two Light Flush Mount
UPC: 822920068706
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742520
Product Name 5-1505-BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details