Capital Lighting, Inc. 5-1302-BK Exterior -Wall Mount 742515

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flat Black Product Name: One Light Wall Mount Lantern UPC: 822920068430 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flat Black Product Name: One Light Wall Mount Lantern UPC: 822920068430 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-1302-BK Exterior -Wall Mount - 742515 - Capital Lighting, Inc.
Columbus, OH, USA
5-1302-BK Exterior -Wall Mount
742515
5-1302-BK Exterior -Wall Mount 742515
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flat Black Product Name: One Light Wall Mount Lantern UPC: 822920068430 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Flat Black
Product Name: One Light Wall Mount Lantern
UPC: 822920068430
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742515
Product Name 5-1302-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details