Capital Lighting, Inc. 5-1301-40 Exterior -Wall Mount 742510

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 24.75 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Wall Mount Lantern UPC: 822920068409 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 24.75 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Wall Mount Lantern UPC: 822920068409 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-1301-40 Exterior -Wall Mount - 742510 - Capital Lighting, Inc.
Columbus, OH, USA
5-1301-40 Exterior -Wall Mount
742510
5-1301-40 Exterior -Wall Mount 742510
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 24.75 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Wall Mount Lantern UPC: 822920068409 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 24.75
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Walnut Patina
Product Name: Two Light Wall Mount Lantern
UPC: 822920068409
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742510
Product Name 5-1301-40 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details