Capital Lighting, Inc. 5-1303-BK Exterior -Hanging 742507

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flat Black Product Name: Two Light Hanging Lantern UPC: 822920068454 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flat Black Product Name: Two Light Hanging Lantern UPC: 822920068454 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
5-1303-BK Exterior -Hanging - 742507 - Capital Lighting, Inc.
Columbus, OH, USA
5-1303-BK Exterior -Hanging
742507
5-1303-BK Exterior -Hanging 742507
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flat Black Product Name: Two Light Hanging Lantern UPC: 822920068454 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 20.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Flat Black
Product Name: Two Light Hanging Lantern
UPC: 822920068454
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742507
Product Name 5-1303-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details