Capital Lighting, Inc. 5-1500-BK Exterior -Wall Mount 742502

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flat Black Product Name: One Light Wall Mount Lantern UPC: 822920068522 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flat Black Product Name: One Light Wall Mount Lantern UPC: 822920068522 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-1500-BK Exterior -Wall Mount - 742502 - Capital Lighting, Inc.
Columbus, OH, USA
5-1500-BK Exterior -Wall Mount
742502
5-1500-BK Exterior -Wall Mount 742502
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flat Black Product Name: One Light Wall Mount Lantern UPC: 822920068522 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Flat Black
Product Name: One Light Wall Mount Lantern
UPC: 822920068522
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742502
Product Name 5-1500-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details