Capital Lighting, Inc. 5-1500-52 Exterior -Wall Mount 742500

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bark and Gold Product Name: One Light Wall Mount Lantern UPC: 822920068508 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bark and Gold Product Name: One Light Wall Mount Lantern UPC: 822920068508 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-1500-52 Exterior -Wall Mount - 742500 - Capital Lighting, Inc.
Columbus, OH, USA
5-1500-52 Exterior -Wall Mount
742500
5-1500-52 Exterior -Wall Mount 742500
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bark and Gold Product Name: One Light Wall Mount Lantern UPC: 822920068508 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bark and Gold
Product Name: One Light Wall Mount Lantern
UPC: 822920068508
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742500
Product Name 5-1500-52 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details