Capital Lighting, Inc. 70333 Lamps-Table Lamps 742476

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hammered Bronze Weight: 4.5 Product Name: One Light Table Lamp UPC: 038463007137 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hammered Bronze Weight: 4.5 Product Name: One Light Table Lamp UPC: 038463007137 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70333 Lamps-Table Lamps - 742476 - Capital Lighting, Inc.
Columbus, OH, USA
70333 Lamps-Table Lamps
742476
70333 Lamps-Table Lamps 742476
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hammered Bronze Weight: 4.5 Product Name: One Light Table Lamp UPC: 038463007137 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hammered Bronze
Weight: 4.5
Product Name: One Light Table Lamp
UPC: 038463007137
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742476
Product Name 70333 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details