Capital Lighting, Inc. KP-98-4-91 Foyer/Hall Lanterns-Glass w/Frame 742296

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Bronze Product Name: Four Light Pendant UPC: 822920038044 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Bronze Product Name: Four Light Pendant UPC: 822920038044 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-98-4-91 Foyer/Hall Lanterns-Glass w/Frame - 742296 - Capital Lighting, Inc.
Columbus, OH, USA
KP-98-4-91 Foyer/Hall Lanterns-Glass w/Frame
742296
KP-98-4-91 Foyer/Hall Lanterns-Glass w/Frame 742296
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Bronze Product Name: Four Light Pendant UPC: 822920038044 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sunset Bronze
Product Name: Four Light Pendant
UPC: 822920038044
Category: Pendant
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742296
Product Name KP-98-4-91 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details