Capital Lighting, Inc. KP-103-6-91 Mid. Chandeliers-Candle 742295

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Sunset Bronze Product Name: Six Light Chandelier UPC: 822920049897 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Sunset Bronze Product Name: Six Light Chandelier UPC: 822920049897 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-103-6-91 Mid. Chandeliers-Candle - 742295 - Capital Lighting, Inc.
Columbus, OH, USA
KP-103-6-91 Mid. Chandeliers-Candle
742295
KP-103-6-91 Mid. Chandeliers-Candle 742295
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Sunset Bronze Product Name: Six Light Chandelier UPC: 822920049897 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Sunset Bronze
Product Name: Six Light Chandelier
UPC: 822920049897
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742295
Product Name KP-103-6-91 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details