Capital Lighting, Inc. KP-100-3-91 Mid. Chandeliers-Glass Down 742290

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sunset Bronze Product Name: Three Light Chandelier UPC: 822920057489 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sunset Bronze Product Name: Three Light Chandelier UPC: 822920057489 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-100-3-91 Mid. Chandeliers-Glass Down - 742290 - Capital Lighting, Inc.
Columbus, OH, USA
KP-100-3-91 Mid. Chandeliers-Glass Down
742290
KP-100-3-91 Mid. Chandeliers-Glass Down 742290
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sunset Bronze Product Name: Three Light Chandelier UPC: 822920057489 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sunset Bronze
Product Name: Three Light Chandelier
UPC: 822920057489
Category: Chandelier
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742290
Product Name KP-100-3-91 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details