Capital Lighting, Inc. KP-SS-99-9-69 Mid. Chandeliers-Glass Up 742265

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Product Name: Nine Light Chandelier UPC: 822920067495 Category: Chandelier Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Product Name: Nine Light Chandelier UPC: 822920067495 Category: Chandelier Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-SS-99-9-69 Mid. Chandeliers-Glass Up - 742265 - Capital Lighting, Inc.
Columbus, OH, USA
KP-SS-99-9-69 Mid. Chandeliers-Glass Up
742265
KP-SS-99-9-69 Mid. Chandeliers-Glass Up 742265
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Product Name: Nine Light Chandelier UPC: 822920067495 Category: Chandelier Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Pewter
Product Name: Nine Light Chandelier
UPC: 822920067495
Category: Chandelier
Glass: White Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742265
Product Name KP-SS-99-9-69 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details