Capital Lighting, Inc. KP-SS-101-5-69 Mid. Chandeliers-Glass Down 742239

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920067525 Category: Chandelier Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920067525 Category: Chandelier Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-SS-101-5-69 Mid. Chandeliers-Glass Down - 742239 - Capital Lighting, Inc.
Columbus, OH, USA
KP-SS-101-5-69 Mid. Chandeliers-Glass Down
742239
KP-SS-101-5-69 Mid. Chandeliers-Glass Down 742239
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920067525 Category: Chandelier Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 23.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Pewter
Product Name: Five Light Chandelier
UPC: 822920067525
Category: Chandelier
Glass: White Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742239
Product Name KP-SS-101-5-69 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details