Capital Lighting, Inc. KP-SS-104-6-69 Mid. Chandeliers-Glass Up 742237

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 23.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Pewter Product Name: Six Light Chandelier UPC: 822920067549 Category: Chandelier Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 23.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Pewter Product Name: Six Light Chandelier UPC: 822920067549 Category: Chandelier Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-SS-104-6-69 Mid. Chandeliers-Glass Up - 742237 - Capital Lighting, Inc.
Columbus, OH, USA
KP-SS-104-6-69 Mid. Chandeliers-Glass Up
742237
KP-SS-104-6-69 Mid. Chandeliers-Glass Up 742237
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 23.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Pewter Product Name: Six Light Chandelier UPC: 822920067549 Category: Chandelier Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 23.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Pewter
Product Name: Six Light Chandelier
UPC: 822920067549
Category: Chandelier
Glass: White Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742237
Product Name KP-SS-104-6-69 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details