Capital Lighting, Inc. KP-1-1903-3-91 Island/Pool Table-3 Light Bar 742085

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 28.25 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sunset Bronze Product Name: Three Light Trestle UPC: 822920078224 Category: Island Light Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 28.25 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sunset Bronze Product Name: Three Light Trestle UPC: 822920078224 Category: Island Light Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-1-1903-3-91 Island/Pool Table-3 Light Bar - 742085 - Capital Lighting, Inc.
Columbus, OH, USA
KP-1-1903-3-91 Island/Pool Table-3 Light Bar
742085
KP-1-1903-3-91 Island/Pool Table-3 Light Bar 742085
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 28.25 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sunset Bronze Product Name: Three Light Trestle UPC: 822920078224 Category: Island Light Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 28.25
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sunset Bronze
Product Name: Three Light Trestle
UPC: 822920078224
Category: Island Light
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742085
Product Name KP-1-1903-3-91 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details