PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 59.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Tannery Bronze
Weight: 20.5
Product Name: One Light Floor Lamp
UPC: 038463004464
Category: Lamps Floor
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 741988 |
| Product Name | 74138 Lamps-Floor Lamps |
| Application | Residential |